Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0258
|
11,303
in stock
|
Buy Now | |
Future Electronics
from US$0.0246
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
11,303
in stock
|
Buy Now | |
element14
from US$0.0265
|
11,273
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0416
|
7,980
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.0224
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | BAV70M3T5G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SOT-723-3 |
Diodes - General Purpose, Power, Switching 75V MED SPEED SWTCH | Future Electronics |
Diode, Small Sigl, Aec-Q101, 100V, Sot723 Rohs Compliant: Yes |Onsemi BAV70M3T5G | Newark Electronics |
DIODE, SMALL SIGL, AUTO, 100V, SOT723 | Farnell |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 75V 0.2A 3-Pin SOT-723 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BAV70M3T5G?
Additional datasheets, footprints and schematics for BAV70M3T5G are listed on our Part Details page. You can also find images and similar parts to BAV70M3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70M3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70M3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70M3T5G fall under?
The BAV70M3T5G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70M3T5G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70M3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70M3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV70M3T5G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for BAV70M3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70M3T5G often in real-time on the comparison pages.
What if I can't find stock of BAV70M3T5G?
You can fill out our help required form which you can use to request a quote for BAV70M3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.