Status: | Unknown |
---|---|
Series: | BAV19WS, BAV20WS, BAV21WS |
RoHS: | Compliant |
Prices starting from US$0.0249
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0383
|
30,418
in stock
|
Buy Now | |
TTI Europe
from US$0.0350
|
165,000
in stock
|
Buy Now | |
Rutronik
from US$0.0249
|
78,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
31,418
in stock
|
Buy Now | |
element14
from US$0.0412
|
30,418
in stock
|
Buy Now | |
Future Electronics
from US$0.0269
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0345
|
1,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
48,000
in stock
|
Buy Now | |
Avnet America
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon epitaxial planar diodes |
For general purpose |
AEC-Q101 qualified available |
Datasheet |
---|
BAV19WS, BAV20WS, BAV21WS |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Market Solutions Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.25 A 250V SOD323 | TTI Europe |
SI-DIODE 0,2A 250V SOD323 | Rutronik |
Small Signal Diode, 250V, 0.2A, Sod-323 | Newark Electronics |
DIODE, SWITCHING, 250V, SOD-323 | element14 |
BAV21WS Series 250 mA 200 V 200 mW SMT Fast Switching Diode - SOD-323 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 250V 0.25A 2-Pin SOD-323 T/R | EBV Elektronik |
Vishay Switching Diode 200mA 250V SOD-323 | Distrelec |
Where can I find additional details, specifications and documents for a BAV21WS-E3-08?
Additional datasheets, footprints and schematics for BAV21WS-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAV21WS-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV21WS-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV21WS-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV21WS-E3-08 fall under?
The BAV21WS-E3-08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BAV21WS-E3-08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV21WS-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV21WS-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAV21WS-E3-08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAV21WS-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV21WS-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAV21WS-E3-08?
You can fill out our help required form which you can use to request a quote for BAV21WS-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.