Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0197
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0346
|
No stock
|
Buy Now | |
element14
from US$0.0257
|
3,719
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
-
|
Buy Now | |
Future Electronics
from US$0.0197
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
TTI Europe
from US$0.0226
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 150V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
SWITCHING DIODE, 200V, 250mA, DO-35 | element14 |
Switching Diode Genpurp Do35-E2 Rohs Compliant: Yes |Vishay BAV20-TR. | Newark Electronics |
BAV20 Series 150 V 250 mA Through Hole Small Signal Switching Diode - DO-35 | Future Electronics |
Diode Small Signal Switching 200V 0.25A 2-Pin DO-35 T/R | Avnet America |
.25 A 200V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a BAV20-TR?
Additional datasheets, footprints and schematics for BAV20-TR are listed on our Part Details page. You can also find images and similar parts to BAV20-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV20-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV20-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV20-TR fall under?
The BAV20-TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV20-TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV20-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAV20-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV20-TR have stock available?
Authorised distributors including element14, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BAV20-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV20-TR often in real-time on the comparison pages.
What if I can't find stock of BAV20-TR?
You can fill out our help required form which you can use to request a quote for BAV20-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.