Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,100
in stock
|
Buy Now | |
Future Electronics
from US$0.0157
|
1,482,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.0148
|
84,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
5,200
in stock
|
Buy Now | |
element14
from US$0.0375
|
1
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
429,000
in stock
|
Buy Now | |
Rutronik
from US$0.0363
|
-
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | - |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Diode Case Style | SOT-323 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 160mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
BAV199 Series 4 A 85 V 200 mW Dual Surface Mount Low Leakage Diode - SOT-323 | Future Electronics |
Diode Configuration:Dual Series | Newark Electronics |
Diode Switching 85V 0.16A 3-Pin SOT-323 T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
Diode Switch. 2xSeries 160mA 85V SOT323 | RS |
SS DIODE, 85V, 0.14A, SOT-323-3 | element14 |
SI-DOUBLEDIODE 0,14A 85V SOT323 | Rutronik |
Diode Switch. 2xSeries 160mA 85V SOT323 | Diodes Inc BAV199W-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 85V |
---|---|
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Diode Case Style | SOT-323 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAV199W-7?
Additional datasheets, footprints and schematics for BAV199W-7 are listed on our Part Details page. You can also find images and similar parts to BAV199W-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV199W-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV199W-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV199W-7 fall under?
The BAV199W-7 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV199W-7 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV199W-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV199W-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV199W-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for BAV199W-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV199W-7 often in real-time on the comparison pages.
What if I can't find stock of BAV199W-7?
You can fill out our help required form which you can use to request a quote for BAV199W-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.