Status: | Active |
---|---|
Series: | BAT30F4 |
RoHS: | Compliant |
Prices starting from US$0.0441
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
29,415
in stock
|
Buy Now | |
element14
from US$0.06
|
122,711
in stock
|
Buy Now | |
Farnell
from US$0.07
|
76,981
in stock
|
Buy Now | |
Avnet America
from US$0.0441
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
27,700
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,510
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
0201 small package |
Low capacitance diode |
ECOPACK2 and RoHS compliant |
Product Specifications |
---|
DS10126 30 V signal Schottky diode |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
DIODE, SCHOTTKY, 30V, 0201 FLIPCHIP | element14 |
Diode Schottky 30V 0.3A 2-Pin Case 0201 T/R | Avnet America |
ST BAT30F4 | RS |
BAT30F4 Series 30 V 300 mA Surface Mount Small Signal Schottky Diode | Future Electronics |
Schottky Diode, 30V, 0.3A, 0201 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAT30F4?
Additional datasheets, footprints and schematics for BAT30F4 are listed on our Part Details page. You can also find images and similar parts to BAT30F4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT30F4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT30F4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT30F4 fall under?
The BAT30F4 is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT30F4 when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT30F4 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT30F4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT30F4 have stock available?
Authorised distributors including element14, Farnell, Avnet America, RS and Chip One Stop have stock available or on a lead time for BAT30F4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT30F4 often in real-time on the comparison pages.
What if I can't find stock of BAT30F4?
You can fill out our help required form which you can use to request a quote for BAT30F4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.