Status: | Active |
---|---|
Series: | BAS21SL |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0275
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
78,540
in stock
|
Buy Now | |
element14
from US$0.07
|
78,540
in stock
|
Buy Now | |
Farnell
from US$0.07
|
78,540
in stock
|
Buy Now | |
Chip One Stop
from US$0.0227
|
26,450
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0248
|
3,795
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0182
|
-
|
Buy Now | |
Avnet Asia
from US$0.0188
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating-Human Body Model: Class 1, Machine Model: Class B |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS21SL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.225 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
Diode, Switching, 250V, Sot-23 | Newark Electronics |
DIODE, SWITCHING, 250V, SOT-23 | element14 |
Diode Small Signal Switching 250V 0.225A 3-Pin SOT-23 T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
SS SOT23 SWCH DIO 250V TR | RS |
BAS21SLT1G Series 250 V 225 mA High Voltage Switching Diode - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BAS21SLT1G?
Additional datasheets, footprints and schematics for BAS21SLT1G are listed on our Part Details page. You can also find images and similar parts to BAS21SLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21SLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21SLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21SLT1G fall under?
The BAS21SLT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21SLT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21SLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21SLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS21SLT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for BAS21SLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21SLT1G often in real-time on the comparison pages.
What if I can't find stock of BAS21SLT1G?
You can fill out our help required form which you can use to request a quote for BAS21SLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.