Status: | Active |
---|---|
Series: | BAS21L |
RoHS: | Compliant |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0283
|
37
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0147
|
156,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0126
|
117,522
in stock
|
Buy Now | |
element14
from US$0.09
|
81,208
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
68,008
in stock
|
Buy Now | |
Farnell
from US$0.0434
|
68,008
in stock
|
Buy Now | |
Avnet Asia
from US$0.0143
|
30,000
in stock
|
Buy Now | |
RS
from US$0.0288
|
21,000
in stock
|
Buy Now | |
Micros
from US$0.0188
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
3,797
in stock
|
Buy Now | |
Avnet Silica
-
|
2,448,000
in stock
|
Buy Now | |
Avnet America
from US$0.0158
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
S Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAS21L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1 1.25 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
SMD-Si-Diode 250V 200mA SOT23 | Schukat Electronic |
DIODE, SIGNAL, 250V, SOT-23 | element14 |
Small Signal Diode, Single, 250 V, 200 Ma, 1.25 V, 50 Ns, 625 Ma Rohs Compliant: Yes |Onsemi BAS21LT1G | Newark Electronics |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
SS SOT23 SWCH DIO 250V TR | RS |
0,4A | Micros |
Diode: switching | Transfer Multisort Elektronik |
onsemi Small Signal Diode 200mA 250V SOT-23 | Distrelec |
BAS21LT1G Series 250 V 200 mA 385 mW High Voltage Switching Diode - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BAS21LT1G?
Additional datasheets, footprints and schematics for BAS21LT1G are listed on our Part Details page. You can also find images and similar parts to BAS21LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21LT1G fall under?
The BAS21LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS21LT1G have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for BAS21LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21LT1G often in real-time on the comparison pages.
What if I can't find stock of BAS21LT1G?
You can fill out our help required form which you can use to request a quote for BAS21LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.