Status: | Active |
---|---|
Series: | BAS21AH |
RoHS: | Compliant |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0288
|
11,400
in stock
|
Buy Now | |
Avnet America
from US$0.0143
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
11,534
in stock
|
Buy Now | |
element14
from US$0.06
|
11,534
in stock
|
Buy Now | |
Farnell
from US$0.06
|
11,534
in stock
|
Buy Now | |
Future Electronics
from US$0.0147
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
396,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.0260
|
-
|
Buy Now | |
Avnet Asia
from US$0.0169
|
-
|
Buy Now |
Description | BAS21AH |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 0.04 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOD-323 |
Diode Small Signal Switching 250V 0.2A 2-Pin SOD-323 T/R | Avnet America |
Small Signal Diode, Single, 250 V, 200 Ma, 1.25 V, 50 Ns, 625 Ma Rohs Compliant: Yes |Onsemi BAS21AHT1G | Newark Electronics |
DIODE, SMALL SIGNAL, 250V, SOD-323-2 | element14 |
BAS21AHT1G, SOD323 SWCH DIO 250V | RS |
Low Leakage 250 V 200 mA Surface Mount Switching Diode - SOD-323 | Future Electronics |
Diode, Schottky Barrier, Switching, Vr 250VDC, If 200mA, Pkg SOD-323,Vf 1250mV, Cj 5pF | ON Semiconductor BAS21AHT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAS21AHT1G?
Additional datasheets, footprints and schematics for BAS21AHT1G are listed on our Part Details page. You can also find images and similar parts to BAS21AHT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21AHT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21AHT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21AHT1G fall under?
The BAS21AHT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21AHT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21AHT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21AHT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS21AHT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BAS21AHT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21AHT1G often in real-time on the comparison pages.
What if I can't find stock of BAS21AHT1G?
You can fill out our help required form which you can use to request a quote for BAS21AHT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.