Status: | Unknown |
---|---|
Series: | BAS19, BAS20, BAS21 |
RoHS: | Compliant |
Prices starting from US$0.0142
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0142
|
780,000
in stock
|
Buy Now | |
Rutronik
from US$0.0202
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.0202
|
6,000
in stock
|
Buy Now | |
element14
from US$0.0309
|
5,400
in stock
|
Buy Now | |
Farnell
from US$0.0294
|
5,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
-
|
Buy Now | |
Future Electronics
from US$0.0221
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Fast switching diode in case SOT-23, especially suited for automatic insertion. |
AEC-Q101 qualified available |
Datasheet |
---|
BAS19, BAS20, BAS21 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.2 A 250V SOT23 | TTI Europe |
SI-DIODE 0,2A 200V SOT23 | Rutronik |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SWITCHING, 250V, SOT-23 | element14 |
SWITCHING DIODE GENPURP SOT23-E3 | RS |
Diode, Switching, 0.2A, 250V, Sot-23 | Newark Electronics |
Diode Standard 200mA (DC) Surface Mount SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a BAS21-E3-08?
Additional datasheets, footprints and schematics for BAS21-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAS21-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21-E3-08 fall under?
The BAS21-E3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21-E3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAS21-E3-08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Avnet America, element14 and Farnell have stock available or on a lead time for BAS21-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAS21-E3-08?
You can fill out our help required form which you can use to request a quote for BAS21-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.