Status: | Active |
---|---|
Series: | BAS19L |
RoHS: | Compliant |
Prices starting from US$0.0099
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0420
|
40,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0128
|
447,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
40,500
in stock
|
Buy Now | |
element14
from US$0.0404
|
40,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0179
|
450
in stock
|
Buy Now | |
Avnet Silica
-
|
2,220,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.0099
|
-
|
Buy Now | |
Avnet Asia
from US$0.0127
|
-
|
Buy Now |
Pb-Free Package is Available. |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS19L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 120 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
BAS19LT1G Series 120 V 200 mA High Voltage Switching Diode - SOT-23-3 | Future Electronics |
Small Signal Diode, Single, 120 V, 200 Ma, 1.25 V, 50 Ns, 625 Ma Rohs Compliant: Yes |Onsemi BAS19LT1G | Newark Electronics |
DIODE, SIGNAL, 120V, SOT-23 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 120V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAS19LT1G?
Additional datasheets, footprints and schematics for BAS19LT1G are listed on our Part Details page. You can also find images and similar parts to BAS19LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS19LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS19LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS19LT1G fall under?
The BAS19LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS19LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS19LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS19LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS19LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BAS19LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS19LT1G often in real-time on the comparison pages.
What if I can't find stock of BAS19LT1G?
You can fill out our help required form which you can use to request a quote for BAS19LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.