Status: | Unknown |
---|---|
Series: | BAS170WS |
RoHS: | Compliant |
Prices starting from US$0.0421
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
23,824
in stock
|
Buy Now | |
TTI Europe
from US$0.0472
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
14,500
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,180
in stock
|
Buy Now | |
element14
from US$0.08
|
5,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.0421
|
2,744
in stock
|
Buy Now | |
Rutronik
from US$0.0448
|
-
|
Buy Now | |
Future Electronics
from US$0.0448
|
-
|
Buy Now | |
Avnet America
from US$0.0486
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Schottky diode for high-speed switching |
Circuit protection |
Voltage clamping |
Datasheet |
---|
BAS170WS |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Vishay Schottky Diode, 70mA, 70V, SOD-323 | Distrelec |
70MA 70V SOD-323 | TTI Europe |
Schottky Diode Sod323 |Vishay BAS170WS-E3-08 | Newark Electronics |
DIODE, SCHOTTKY, 70V, SOD-323 | Farnell |
SCHOTTKY DIODE SOD323-E3 | RS |
SCHOTTKY-DIODE 70V 0,07A SOD323 | Rutronik |
BAS170WS Series 70 V Surface Mount Schottky Barrier Diodes - SOD-323 | Future Electronics |
Diode Schottky 70V 70mA 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS170WS-E3-08?
Additional datasheets, footprints and schematics for BAS170WS-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAS170WS-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS170WS-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS170WS-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS170WS-E3-08 fall under?
The BAS170WS-E3-08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BAS170WS-E3-08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS170WS-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS170WS-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAS170WS-E3-08 have stock available?
Authorised distributors including Distrelec, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for BAS170WS-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS170WS-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAS170WS-E3-08?
You can fill out our help required form which you can use to request a quote for BAS170WS-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.