Status: | Active |
---|---|
Series: | BAS16T |
RoHS: | Compliant |
Prices starting from US$0.0167
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
-
|
Buy Now | |
Future Electronics
from US$0.0187
|
-
|
Buy Now | |
Avnet America
from US$0.0167
|
-
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
Avnet Asia
from US$0.0180
|
-
|
Buy Now | |
Farnell
from US$0.0275
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available* |
Description | BAS16T |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SC-75-3 |
BAS16TT1G, SS SC75 SWCH DIO 75V TR | RS |
Switch Diode, 75V, 200Ma, Sot-416 | Newark Electronics |
BAS16TT1 Series 75 V 200 mA Surface Mount Silicon Switching Diode - SOT-416 | Future Electronics |
Diode Small Signal Switching 75V 0.2A 3-Pin SOT-416 T/R | Avnet America |
BAS16TT1G, SS SC75 SWCH DIO 75V TR | ON Semiconductor BAS16TT1G | RS Americas |
SWITCHING DIODE, 75V, 0.2A, SOT-416 | Farnell |
Where can I find additional details, specifications and documents for a BAS16TT1G?
Additional datasheets, footprints and schematics for BAS16TT1G are listed on our Part Details page. You can also find images and similar parts to BAS16TT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16TT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16TT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16TT1G fall under?
The BAS16TT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16TT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16TT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16TT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS16TT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for BAS16TT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16TT1G often in real-time on the comparison pages.
What if I can't find stock of BAS16TT1G?
You can fill out our help required form which you can use to request a quote for BAS16TT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.