Status: | Active |
---|---|
Series: | BAS16DXV6 |
RoHS: | Compliant |
Prices starting from US$0.0418
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
701
in stock
|
Buy Now | |
Future Electronics
from US$0.0418
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
7,378
in stock
|
Buy Now | |
Farnell
from US$0.0429
|
7,378
in stock
|
Buy Now | |
element14
from US$0.07
|
7,368
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
3,199
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,199
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,440
in stock
|
Buy Now | |
EBV Elektronik
-
|
92,000
in stock
|
Buy Now | |
Avnet America
from US$0.0419
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Finish: 100% Matte Sn (Tin) |
Qualified Reflow Temperature: 260°C |
Extremely Small SOD-523 Package |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
High-Speed Switching Applications |
Description | BAS16DXV6 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.02 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SOT-563 |
BAS16 Series 500 mW 100 V 200 mA SMD Dual Switching Diode-SOT-563 | Future Electronics |
Switching Diode, 100V, 0.2A, Sot-563 | Newark Electronics |
SWITCHING DIODE, 100V, 0.2A, SOT-563 | Farnell |
ON SEMICONDUCTOR BAS16DXV6T1G | Rapid Electronics |
Diode: switching | Transfer Multisort Elektronik |
ON Semiconductor, BAS16DXV6T1G | RS |
Diode Switching 75V 0.2A 6-Pin SOT-563 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BAS16DXV6T1G?
Additional datasheets, footprints and schematics for BAS16DXV6T1G are listed on our Part Details page. You can also find images and similar parts to BAS16DXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16DXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16DXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16DXV6T1G fall under?
The BAS16DXV6T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16DXV6T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16DXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16DXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS16DXV6T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for BAS16DXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16DXV6T1G often in real-time on the comparison pages.
What if I can't find stock of BAS16DXV6T1G?
You can fill out our help required form which you can use to request a quote for BAS16DXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.