Status: | Active |
---|---|
Series: | BAR43 |
RoHS: | Compliant |
Prices starting from US$0.0253
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,350
in stock
|
Buy Now | |
Future Electronics
from US$0.0455
|
852,000
in stock
|
Buy Now | |
element14
from US$0.09
|
226,726
in stock
|
Buy Now | |
Farnell
from US$0.08
|
120,076
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0253
|
99,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
77,000
in stock
|
Buy Now | |
Avnet America
from US$0.0271
|
77,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0282
|
19,820
in stock
|
Buy Now | |
Micros
from US$0.06
|
1,770
in stock
|
Buy Now | |
Avnet Silica
-
|
699,000
in stock
|
Buy Now |
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Surface mount device |
Product Specifications |
---|
DS0714 Small signal Schottky diode |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAR43 Series 30 V 0.1 A Surface Mount Small Signal Schottky Diode - SOT-23-3 | Future Electronics |
DIODE, SCHOTTKY, SOT-23 | element14 |
2xSMD Schottky in Series 30V 0,1 SOT23 | Schukat Electronic |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics BAR43SFILM. | Newark Electronics |
Small Signal Schottky Diode, Dual Series, 30 V, 100 mA, 450 mV, 750 mA, 150 °C, SOT-23, 3 Pins | Avnet America |
Diode: Schottky switching | Transfer Multisort Elektronik |
0,1A | Micros |
Schottky Diode, 30V 0.1A SOT-23 | RS |
Small Signal Schottky Diode, Dual Series, 30 V, 100 mA, 450 mV, 750 mA, 150 �C, SOT-23, 3 Pins | Avnet Silica |
Where can I find additional details, specifications and documents for a BAR43SFILM?
Additional datasheets, footprints and schematics for BAR43SFILM are listed on our Part Details page. You can also find images and similar parts to BAR43SFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR43SFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR43SFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR43SFILM fall under?
The BAR43SFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAR43SFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR43SFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAR43SFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAR43SFILM have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Schukat Electronic and Newark Electronics have stock available or on a lead time for BAR43SFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR43SFILM often in real-time on the comparison pages.
What if I can't find stock of BAR43SFILM?
You can fill out our help required form which you can use to request a quote for BAR43SFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.