Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
2,390
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,292
in stock
|
Buy Now | |
CoreStaff
from US$0.55
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q100 Qualified(Grade 1) |
Single or Dual Power Supply Operation |
Wide Operating Supply Voltage |
Standard Op-Amp Pin-assignments |
Common-mode Input Voltage Range includes Ground Level, allowing Direct Ground Sensing |
Low Supply Current |
High Open Loop Voltage Gain |
Internal ESD Protection Circuit |
Wide Operating Temperature Range |
Integrated EMI filter |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 3 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 36 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 0.5 |
Input Offset Voltage (Max.) [mV] | 6 |
Input Bias Current (Typ.) [nA] | 40 |
Slew Rate (Typ.) [V/µs] | 0.2 |
Input Voltage Range [V] | VEE to VCC-1.5 |
Output Voltage Range [V] | VEE to VCC-1.5 |
Voltage gain (Typ.) [dB] | 100 |
Output current (Typ.) [mA] | 30 |
CMRR (Typ.) [dB] | 80 |
PSRR (Typ.) [dB] | 100 |
GBW (Typ.) [MHz] | 0.5 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 125 |
Package Size [mm] | 5x6.2 (t=1.71) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BA82904YF-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dual Op Amp, w. EMI filter, SOP8 | RS |
Op-Amp, Aec-Q100, 500Khz, 0.2V/Us, Sop-8 | Newark Electronics |
Operational Amplifier Single 0.2V/us 3V to 36V 8-Pin SOP Emboss T/R | Avnet America |
OP-AMP, AEC-Q100, 500KHZ, 0.2V/US, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a BA82904YF-CE2?
Additional datasheets, footprints and schematics for BA82904YF-CE2 are listed on our Part Details page. You can also find images and similar parts to BA82904YF-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA82904YF-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA82904YF-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA82904YF-CE2 fall under?
The BA82904YF-CE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BA82904YF-CE2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA82904YF-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA82904YF-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA82904YF-CE2 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for BA82904YF-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA82904YF-CE2 often in real-time on the comparison pages.
What if I can't find stock of BA82904YF-CE2?
You can fill out our help required form which you can use to request a quote for BA82904YF-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.