Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
1,383
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
129,198
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
6,273
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
2,297
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,383
in stock
|
Buy Now | |
element14
from US$0.24
|
1,383
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Operable with a signal power supply |
Wide operating supply voltage |
+2.0[V] ~ +36.0[V] (single supply) |
±1.0[V] ~ ±18.0[V] (split supply) |
Standard comparator pin-assignments |
Input and output are operable ground sense |
Wide temperature range |
-40[℃] ~ +85[℃] |
Power supply (Min.) [V] | 2 |
---|---|
Power supply (Max.) [V] | 36 |
Channel | 2 |
Circuit Current(Typ.)[mA] | 0.4 |
Input Offset Voltage(Max.)[mV] | 5 |
Input Bias Current(Typ.)[nA] | 50 |
Input Voltage Range [V] | VEE to VCC-1.5 |
Response Time(Typ.)[µS] | 1.3 |
Voltage gain (Typ.)[dB] | 106 |
Output current(Typ.)[mA] | 16 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BA10393F Data Sheet |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
IC: comparator | Transfer Multisort Elektronik |
Analogue Comparator, Dual, General Purpose, 2, 1.3 S, 2V To 36V, Soic, 8 Rohs Compliant: Yes |Rohm BA10393F-E2 | Newark Electronics |
COMPARATOR, DUAL, 35VIN, 1.3US, 8SOP | element14 |
2xComp 1.3µs SO8 SMD | Rutronik |
BA10393 Series 36 V Surface Mount Dual Comparator - SOP-8 | Future Electronics |
Comparator Dual ±18V/36V 8-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BA10393F-E2?
Additional datasheets, footprints and schematics for BA10393F-E2 are listed on our Part Details page. You can also find images and similar parts to BA10393F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA10393F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA10393F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA10393F-E2 fall under?
The BA10393F-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to BA10393F-E2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA10393F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA10393F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA10393F-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BA10393F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA10393F-E2 often in real-time on the comparison pages.
What if I can't find stock of BA10393F-E2?
You can fill out our help required form which you can use to request a quote for BA10393F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.