Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | - |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
Impedance | 4.5ohm |
Impedance Frequency | 100kHz |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
CAP, 4.7µF, 10V, 10%, SMD | element14 |
Where can I find additional details, specifications and documents for a B45196E2475K209?
Additional datasheets, footprints and schematics for B45196E2475K209 are listed on our Part Details page. You can also find images and similar parts to B45196E2475K209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B45196E2475K209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B45196E2475K209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B45196E2475K209 fall under?
The B45196E2475K209 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B45196E2475K209 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B45196E2475K209 you can contact the distributor directly for product support, shipping queries etc.
Is the B45196E2475K209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B45196E2475K209 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for B45196E2475K209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B45196E2475K209 often in real-time on the comparison pages.
What if I can't find stock of B45196E2475K209?
You can fill out our help required form which you can use to request a quote for B45196E2475K209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.