Status: | Unknown |
---|---|
Series: | B-150 Series |
RoHS: | Unknown |
Prices starting from US$1.95
Connector Type | Terminator |
---|---|
Internal Diameter | 4.8mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 29.3mm |
Wire Gauge | - |
Product Range | B-150 Series |
SVHC | Cadmium (15-Jan-2018) |
Solder Sleeve, Polyolefin, Clear | Newark Electronics |
SOLDER SLEEVE, POLYOLEFIN, CLEAR | element14 |
Solder sleeve B-150-05 | RS |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
B-150-05 | TTI Europe |
Where can I find additional details, specifications and documents for a B-150-05?
Additional datasheets, footprints and schematics for B-150-05 are listed on our Part Details page. You can also find images and similar parts to B-150-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-150-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-150-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-150-05 fall under?
The B-150-05 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-150-05 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-150-05 you can contact the distributor directly for product support, shipping queries etc.
Is the B-150-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-150-05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for B-150-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-150-05 often in real-time on the comparison pages.
What if I can't find stock of B-150-05?
You can fill out our help required form which you can use to request a quote for B-150-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.