Status: | Unknown |
---|---|
Series: | B-040 Series |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.34
|
733
in stock
|
Buy Now | |
Electro Enterprises
from US$2.74
|
13,490
in stock
|
Buy Now | |
TTI Europe
from US$5.15
|
10,100
in stock
|
Buy Now | |
Heilind Electronics
from US$8.02
|
6,173
in stock
|
Buy Now | |
Rapid Electronics
from US$8.58
|
2,391
in stock
|
Buy Now | |
Chip One Stop
from US$4.58
|
2,391
in stock
|
Buy Now | |
WireMasters
from US$4.57
|
1,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.02
|
1,234
in stock
|
Buy Now | |
Powell Electronics
from US$6.07
|
1,212
in stock
|
Buy Now | |
element14
from US$5.63
|
1,002
in stock
|
Buy Now | |
Farnell
from US$7.53
|
1,002
in stock
|
Buy Now | |
Newark Electronics
from US$6.54
|
999
in stock
|
Buy Now | |
RS Americas
from US$4.63
|
114
in stock
|
Buy Now | |
Avnet America
from US$6.29
|
10
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.4mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 30mm |
Wire Gauge | 22AWG |
Product Range | B-040 Series |
SVHC | No SVHC (15-Jan-2018) |
B-040-22-N | TTI Europe |
005299-000 4-1190040-6 B-040-22-N | Heilind Electronics |
Solder Sleeves&Shield Tubing B-040-22-N | Rapid Electronics |
SolderSleeve | WireMasters |
COAXIAL SOLDER SLEEVE, PVDF, 22AWG, BLUE | element14 |
Coaxial Solder Sleeve, Pvdf, 22Awg, Blue | Newark Electronics |
COAX TERM - HI/LOW TE | RS |
Coax Solder Sleeve Terminator with Pre-Installed Stranded Wires, B-040 Series | TE Connectivity B-040-22-N | RS Americas |
Cable Accessories Coaxial Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
COAXIAL SOLDERSLEEVE DEVICE | Power and Signal Group |
Where can I find additional details, specifications and documents for a B-040-22-N?
Additional datasheets, footprints and schematics for B-040-22-N are listed on our Part Details page. You can also find images and similar parts to B-040-22-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-040-22-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-040-22-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-040-22-N fall under?
The B-040-22-N is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-040-22-N when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-040-22-N you can contact the distributor directly for product support, shipping queries etc.
Is the B-040-22-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-040-22-N have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for B-040-22-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-040-22-N often in real-time on the comparison pages.
What if I can't find stock of B-040-22-N?
You can fill out our help required form which you can use to request a quote for B-040-22-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.