Status: | Unknown |
---|---|
Series: | B-020 Series |
RoHS: | Unknown |
Prices starting from US$5.43
Connector Type | Terminator |
---|---|
Internal Diameter | 6.3mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 32mm |
Wire Gauge | 24AWG |
Product Range | B-020 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Coaxial Solder Sleeve with 2 24 AWG Leads |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Length | 32mm |
Termination Method | Solder |
Wire Size (AWG) | 24AWG |
Wire Size AWG Min | 24AWG |
B-020-24-N | TTI Europe |
B-020-24-N |Raychem Te Connectivity B-020-24-N | Newark Electronics |
Cable Accessories Coaxial Solder Sleeve Shield Terminator 24 AWG Cross Linked Modified Polyvinylidene Fluoride Transparent Blue | Avnet America |
COAXIAL SOLDER SLEEVE DEVICE WITH PRE-INSTALLED STRANDED WIRES | TE Connectivity B-020-24-N | RS Americas |
COAXIAL CABLE TERMINATION, 6.3MM | Farnell |
Where can I find additional details, specifications and documents for a B-020-24-N?
Additional datasheets, footprints and schematics for B-020-24-N are listed on our Part Details page. You can also find images and similar parts to B-020-24-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-020-24-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-020-24-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-020-24-N fall under?
The B-020-24-N is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-020-24-N when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-020-24-N you can contact the distributor directly for product support, shipping queries etc.
Is the B-020-24-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-020-24-N have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for B-020-24-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-020-24-N often in real-time on the comparison pages.
What if I can't find stock of B-020-24-N?
You can fill out our help required form which you can use to request a quote for B-020-24-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.