Status: | Unknown |
---|---|
Series: | AZ23-Series |
RoHS: | Compliant |
Prices starting from US$0.0311
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
523
in stock
|
Buy Now | |
TTI Europe
from US$0.0386
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
523
in stock
|
Buy Now | |
element14
from US$0.0412
|
523
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
-
|
Buy Now | |
Avnet America
from US$0.0311
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Dual silicon planar Zener diodes, common anode |
The Zener voltages are graded according to the international E24 standard. Standard Zener voltage tolerance is ± 5 %, indicated by the “C†in the ordering code. Replace “C†with “B†for 2 % tolerance. |
The parameters are valid for both diodes in one case. ÃŽâ€VZ and ÃŽâ€Rzj of the two diodes in one case is ≤ 5 % |
Application Notes |
---|
Application Note |
Datasheet |
---|
AZ23-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.3W 3.9V 5% SOT23 Z-DIODE | TTI Europe |
Zener Array, Aec-Q101, 3.9V, 0.3W, Sot323 | Newark Electronics |
ZENER ARRAY, AEC-Q101, 3.9V, 0.3W, SOT323 | element14 |
ZENER DIODE SOT23-E3 | Future Electronics |
Diode Zener Dual Common Anode 3.9V 5% 300mW 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a AZ23C3V9-E3-08?
Additional datasheets, footprints and schematics for AZ23C3V9-E3-08 are listed on our Part Details page. You can also find images and similar parts to AZ23C3V9-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ23C3V9-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ23C3V9-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ23C3V9-E3-08 fall under?
The AZ23C3V9-E3-08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to AZ23C3V9-E3-08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ23C3V9-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the AZ23C3V9-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for AZ23C3V9-E3-08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AZ23C3V9-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ23C3V9-E3-08 often in real-time on the comparison pages.
What if I can't find stock of AZ23C3V9-E3-08?
You can fill out our help required form which you can use to request a quote for AZ23C3V9-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.