Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now |
Frequency Min | - |
---|---|
Frequency Max | - |
RF / IF Modulation | 4FSK ASK FSK GFSK MSK O-QPSK PSK |
Data Rate | 2Mbps |
Transmitting Current | 45mA |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 15dBm |
Sensitivity dBm | - |
RF Transmitter Applications | AMR Access Control Remote Control RFID Telemetry Wireless Audio/Networks/M-bus |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF TRANSMITTER, 400-470/800-940MHZ, QFN | Farnell |
Where can I find additional details, specifications and documents for a AX5031-1-TA05?
Additional datasheets, footprints and schematics for AX5031-1-TA05 are listed on our Part Details page. You can also find images and similar parts to AX5031-1-TA05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AX5031-1-TA05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX5031-1-TA05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AX5031-1-TA05 fall under?
The AX5031-1-TA05 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AX5031-1-TA05 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AX5031-1-TA05 you can contact the distributor directly for product support, shipping queries etc.
Is the AX5031-1-TA05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AX5031-1-TA05 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AX5031-1-TA05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AX5031-1-TA05 often in real-time on the comparison pages.
What if I can't find stock of AX5031-1-TA05?
You can fill out our help required form which you can use to request a quote for AX5031-1-TA05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.