Status: | Active |
---|---|
Series: | AVS10CB |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
248
in stock
|
Buy Now | |
element14
from US$1.18
|
248
in stock
|
Buy Now | |
Farnell
from US$0.98
|
248
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
750
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now |
CONTROLLER50/60Hz FULL COMPATIBILITYINTEGRATED VOLTAGE REGULATORTRIGGERING PULSE TRAIN OF THE TRIACPARASITIC FILTERLOW POWER CONSUMPTION |
TRIACHIGH EFFICIENCY AND SAFETY SWITCHINGUNINSULATED PACKAGE : AVS10CBINSULATED PACKAGE 2500V(RMS) : AVS10CBIVDRM = ± 600 VIT(RMS) : 9A |
Product Specifications |
---|
DS0638 AUTOMATIC VOLTAGE SWITCH (SMPS < 300W) |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Automatic Voltage Sw, 600V, 8A, To-220Ab | Newark Electronics |
AUTOMATIC VOLTAGE SW, 600V, 8A, TO-220AB | element14 |
AVS10 Series 600 Vdrm 8 A Automatic Voltage Switch (SMPS < 300 W) - TO-220AB | Future Electronics |
Automatic Voltage Switch, SMPS, TO-220AB | RS |
Thyristor: AVS | Transfer Multisort Elektronik |
Power Switch 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a AVS10CB?
Additional datasheets, footprints and schematics for AVS10CB are listed on our Part Details page. You can also find images and similar parts to AVS10CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVS10CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVS10CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVS10CB fall under?
The AVS10CB is listed under Thyristors (SCR) and AC Switches > Triacs > Automatic voltage switches.
Can I view similar or alternative parts?
You can view similar parts to AVS10CB when available in the Automatic voltage switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVS10CB you can contact the distributor directly for product support, shipping queries etc.
Is the AVS10CB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for AVS10CB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for AVS10CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVS10CB often in real-time on the comparison pages.
What if I can't find stock of AVS10CB?
You can fill out our help required form which you can use to request a quote for AVS10CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.