Status: | Unknown |
---|---|
Series: | AV22 Anti-Vandal Series |
RoHS: | Unknown |
Prices starting from US$13.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.40
|
No stock
|
Buy Now | |
TE Store
from US$33.16
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$19.88
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$15.25
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
110
in stock
|
Buy Now | |
Avnet America
from US$13.45
|
-
|
Buy Now | |
RS Americas
from US$24.68
|
-
|
Buy Now |
Product Range | AV22 Anti-Vandal Series |
---|---|
Contact Configuration | DPST |
Actuator / Cap Colour | Natural |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Switch Operation | Push On-Push Off |
Operating Force | 3.5N |
Illumination Colour | White |
Contact Voltage DC Max | - |
SVHC | Lead (27-Jun-2018) |
Contact Voltage AC Nom | 250V |
AV22 DPL 5A MOVE RING LED WHITE 24V Configuration (Pole-Throw): Double Pole - Double Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Double Pole - Double Throw Anti-Vandal Single Flush | Pushbutton Switch | Part Number: AV2221E124Q04 | Internal Number: 6-2213772-3 | TE Connectivity | TE Store |
Av22 Dpl 5A Move Ring Led White 24V |Alcoswitch Te Connectivity AV2221E124Q04 | Newark Electronics |
Pushbutton SW AV22 DPL 3A MOVE RING LED WHITE 24V | Rapid Electronics |
AV22 DPL 3A Move Ring LED White 24V | RS |
AV22 DPL 5A MOVE RING LED WHITE 24V | Avnet America |
Pushbutton Alchoswitch AV22 DPL 5A Move Ring LED White 24V, Anti-Vandal Series | TE Connectivity AV2221E124Q04 | RS Americas |
Where can I find additional details, specifications and documents for a AV2221E124Q04?
Additional datasheets, footprints and schematics for AV2221E124Q04 are listed on our Part Details page. You can also find images and similar parts to AV2221E124Q04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV2221E124Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV2221E124Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV2221E124Q04 fall under?
The AV2221E124Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV2221E124Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV2221E124Q04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV2221E124Q04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV2221E124Q04 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for AV2221E124Q04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV2221E124Q04 often in real-time on the comparison pages.
What if I can't find stock of AV2221E124Q04?
You can fill out our help required form which you can use to request a quote for AV2221E124Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.