Status: | Unknown |
---|---|
Series: | AV22 Anti-Vandal Series |
RoHS: | Unknown |
Prices starting from US$10.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.73
|
No stock
|
Buy Now | |
Rapid Electronics
from US$19.43
|
104
in stock
|
Buy Now | |
TE Store
from US$28.72
|
95
in stock
|
Buy Now | |
RS Americas
from US$13.44
|
86
in stock
|
Buy Now | |
Farnell
from US$10.85
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$10.34
|
64
in stock
|
Buy Now | |
element14
from US$16.18
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$20.10
|
4
in stock
|
Buy Now | |
Avnet America
from US$14.56
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | DPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 3A |
Switch Terminals | Quick Connect Solder |
Product Range | AV22 Anti-Vandal Series |
SVHC | Lead (27-Jun-2018) |
Pushbutton Switches AV22 DPM 5A NO LED | Rapid Electronics |
AV22 DPM 5A NO LED Configuration (Pole-Throw): Double Pole - Single Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Double Pole - Single Throw Anti-Vandal Flush | Pushbutton Switch | Part Number: AV2220000Q04 | Internal Number: 2213771-5 | TE Connectivity | TE Store |
Pushbutton Alchoswitch AV22 DPM 5A NO LED, Anti-Vandal Series | TE Connectivity AV2220000Q04 | RS Americas |
PB SWITCH, DPST, 250V, QUICK CONNECT | Farnell |
Pb Switch, Dpst, 250V, Quick Connect | Newark Electronics |
AV22 DPM 3A No LED | RS |
Switch Vandal Resistant Off-(On) DPST Solder Lug 250VAC Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a AV2220000Q04?
Additional datasheets, footprints and schematics for AV2220000Q04 are listed on our Part Details page. You can also find images and similar parts to AV2220000Q04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV2220000Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV2220000Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV2220000Q04 fall under?
The AV2220000Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV2220000Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV2220000Q04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV2220000Q04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV2220000Q04 have stock available?
Authorised distributors including Rapid Electronics, TE Store, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for AV2220000Q04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV2220000Q04 often in real-time on the comparison pages.
What if I can't find stock of AV2220000Q04?
You can fill out our help required form which you can use to request a quote for AV2220000Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.