Status: | Unknown |
---|---|
Series: | ATUM Series |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.79
|
1,800
in stock
|
Buy Now | |
WireMasters
from US$2.30
|
26,487
in stock
|
Buy Now | |
TTI Europe
from US$4.45
|
3,200
in stock
|
Buy Now | |
Rapid Electronics
from US$8.34
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$4.78
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$5.54
|
1,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.54
|
245
in stock
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
element14
from US$1,608.75
|
-
|
Buy Now | |
Farnell
from US$1,416.82
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.63" |
I.D. Supplied - Metric | 16mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 656ft |
Length - Metric | 200m |
I.D. Recovered Max - Imperial | 0.157" |
I.D. Recovered Max - Metric | 4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | ATUM Series |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2018) |
Heatshrinkable Tubing | WireMasters |
HTAT-8/2-0-SP | TTI Europe |
Atum-16/4-0-Sp |Raychem Te Connectivity ATUM-16/4-0-SP | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TBG 16MM 4:1 BK | Rapid Electronics |
ATUM-16/4-0-SP | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Spool | Avnet America |
HEAT SHRINK TUBING, 16MM, 4:1, BLACK | element14 |
HEAT SHRINK TUBING, 16MM, 4: 1, BLACK | Farnell |
Where can I find additional details, specifications and documents for a ATUM-16/4-0-SP?
Additional datasheets, footprints and schematics for ATUM-16/4-0-SP are listed on our Part Details page. You can also find images and similar parts to ATUM-16/4-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATUM-16/4-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-16/4-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATUM-16/4-0-SP fall under?
The ATUM-16/4-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATUM-16/4-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-16/4-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ATUM-16/4-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATUM-16/4-0-SP have stock available?
Authorised distributors including WireMasters, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for ATUM-16/4-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATUM-16/4-0-SP often in real-time on the comparison pages.
What if I can't find stock of ATUM-16/4-0-SP?
You can fill out our help required form which you can use to request a quote for ATUM-16/4-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.