Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$323.39
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AVR |
Core Architecture | AVR |
Core Sub-Architecture | AVR UC3 |
Silicon Core Number | STK600 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Flexible Routing and Socket Card System AVR Studio 4/AVR32 Studio USB Interface to PC |
ATSTK600 Kit | Microchip Technology |
Starter Kit f. AVR8/AVR32 Flash Contr. | Schukat Electronic |
AVR, AVR STUDIO 4, JTAG, STARTER KIT | element14 |
Avr, Avr Studio 4, Jtag, Usb, Pdi, Starter Kit | Newark Electronics |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSTK600?
Additional datasheets, footprints and schematics for ATSTK600 are listed on our Part Details page. You can also find images and similar parts to ATSTK600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSTK600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSTK600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSTK600 fall under?
The ATSTK600 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATSTK600 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSTK600 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSTK600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSTK600 have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for ATSTK600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSTK600 often in real-time on the comparison pages.
What if I can't find stock of ATSTK600?
You can fill out our help required form which you can use to request a quote for ATSTK600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.