Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
1,655
in stock
|
Buy Now | |
Farnell
from US$2.66
|
31,826
in stock
|
Buy Now | |
element14
from US$2.69
|
31,786
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$2.91
|
4,984
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$2.13
|
455
in stock
|
Buy Now | |
Kruse
-
|
26,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,000
in stock
|
Buy Now | |
Microchip Technology
from US$2.00
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Family | ATmegaAVR |
---|---|
Part Family | ATmega48 |
Part Prefix | ATmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 20 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 16 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 2048 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 23 |
Pin Count | 32 |
Brown Out Reset (BOR) | Programmable BOR |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | Yes |
Low Power | Yes |
Number of Comparators | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 15 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Temp Sensor | Yes |
Standard UART | 1 |
SPIâ„¢ | 2 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Stand alone PWM | 6 |
Capture/Compare/PWM (CCP) | 1 |
Standalone Output Compare/ Standard PWM | 6 |
Input Capture | 1 |
Max # PWM outputs (including complementary outputs) | 6 |
Output Compare Channels | 6 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | debugWIRE |
Temperature Range | -40C to +85C |
MCU, 8BIT, ATMEGA, 20MHZ, TQFP-32 | Farnell |
20Mhz, Tqfp, Ind Temp, Green, T&r Rohs Compliant: Yes |Microchip ATMEGA328P-AUR | Newark Electronics |
MCU 8-bit ATmega AVR RISC 32KB Flash 2.5V/3.3V/5V 32-Pin TQFP T/R | Avnet America |
Microchip AVR RISC Microcontroller Flash 32KB TQFP 20MHz | Distrelec |
ATmega Series 32 KB Flash 2 KB SRAM 20 MHz 8-Bit Microcontroller - TQFP-32 | Future Electronics |
MC 8bit 1,8V 32kB Flash 20MHz TQFP32 | Schukat Electronic |
IC ECP MCU ATMEGA328 TQFP-32 | Kruse |
Where can I find additional details, specifications and documents for a ATMEGA328P-AUR?
Additional datasheets, footprints and schematics for ATMEGA328P-AUR are listed on our Part Details page. You can also find images and similar parts to ATMEGA328P-AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA328P-AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA328P-AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA328P-AUR fall under?
The ATMEGA328P-AUR is listed under ATmega328P.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA328P-AUR when available in the ATmega328P range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA328P-AUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA328P-AUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMEGA328P-AUR have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for ATMEGA328P-AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA328P-AUR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA328P-AUR?
You can fill out our help required form which you can use to request a quote for ATMEGA328P-AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.