Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.44
|
3,886
in stock
|
Buy Now | |
Microchip Technology
from US$2.11
|
8,000
in stock
|
Buy Now | |
element14
from US$2.72
|
3,886
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
1,175
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
-
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Family | ATmegaAVR |
---|---|
Part Family | ATmega48 |
Part Prefix | ATmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 20 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 16 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 2048 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 23 |
Pin Count | 32 |
Brown Out Reset (BOR) | Programmable BOR |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | Yes |
Low Power | Yes |
Number of Comparators | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 15 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Temp Sensor | Yes |
Standard UART | 1 |
SPIâ„¢ | 2 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Stand alone PWM | 6 |
Capture/Compare/PWM (CCP) | 1 |
Standalone Output Compare/ Standard PWM | 6 |
Input Capture | 1 |
Max # PWM outputs (including complementary outputs) | 6 |
Output Compare Channels | 6 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | debugWIRE |
Temperature Range | -40C to +105C |
MCU, 8BIT, 20MHZ, TQFP-32 | element14 |
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32 | Newark Electronics |
AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) | Future Electronics |
MCU 8-bit ATmega AVR RISC 32KB Flash 2.5V/3.3V/5V 32-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATMEGA328P-ANR?
Additional datasheets, footprints and schematics for ATMEGA328P-ANR are listed on our Part Details page. You can also find images and similar parts to ATMEGA328P-ANR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA328P-ANR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA328P-ANR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA328P-ANR fall under?
The ATMEGA328P-ANR is listed under ATmega328P.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA328P-ANR when available in the ATmega328P range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA328P-ANR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA328P-ANR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMEGA328P-ANR have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for ATMEGA328P-ANR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA328P-ANR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA328P-ANR?
You can fill out our help required form which you can use to request a quote for ATMEGA328P-ANR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.