Status: | Unknown |
---|---|
Series: | AVR ATmega Family ATmega128 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.89
|
-
|
Buy Now | |
Future Electronics
from US$7.72
|
-
|
Buy Now | |
Avnet America
from US$8.49
|
-
|
Buy Now | |
Microchip Technology
from US$6.15
|
-
|
Buy Now | |
Richardson RFPD
from US$7.94
|
-
|
Buy Now | |
Farnell
from US$8.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | AVR ATmega Family ATmega128 Series Microcontrollers |
---|---|
CPU Speed | 16MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 16KB |
No. of Pins | 64Pins |
MCU Case Style | QFN |
No. of I/O's | 38I/O's |
Embedded Interface Type | - |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | AVR ATmega |
MCU Series | ATmega128 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | ATmega |
EEPROM Memory Size | 4KB |
MPU Core Size | 8bit |
No. of PWM Channels | 7 |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator PWM RTC Temperature Sensor Timer |
RF IC Case Style | QFN |
Supply Voltage Range | 1.8V to 3.6V |
2.4GHZ 802.15.4 128K SINGLECHIP Tray | RS |
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Qfn-64 | Newark Electronics |
ATmega Series 128 KB Flash 4 KB SRAM 16 MHz 8-Bit Microcontroller - QFN-64 | Future Electronics |
MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V 64-Pin QFN EP Tray | Avnet America |
2.4GHZ 802.15.4 128K SINGLECHIP Tray | Microchip Technology |
ZIGBEE MODULE | Richardson RFPD |
MCU, 8BIT, ATMEGA, 16MHZ, QFN-64 | Farnell |
Where can I find additional details, specifications and documents for a ATMEGA128RFA1-ZU?
Additional datasheets, footprints and schematics for ATMEGA128RFA1-ZU are listed on our Part Details page. You can also find images and similar parts to ATMEGA128RFA1-ZU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA128RFA1-ZU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA128RFA1-ZU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA128RFA1-ZU fall under?
The ATMEGA128RFA1-ZU is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA128RFA1-ZU when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA128RFA1-ZU you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA128RFA1-ZU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMEGA128RFA1-ZU have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for ATMEGA128RFA1-ZU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA128RFA1-ZU often in real-time on the comparison pages.
What if I can't find stock of ATMEGA128RFA1-ZU?
You can fill out our help required form which you can use to request a quote for ATMEGA128RFA1-ZU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.