Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.17
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 65W |
Output Voltage - Output 1 | 24.5V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable |
Input Voltage VAC | 110V AC to 240V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 87% |
External Depth | 30.5mm |
External Length / Height | 110mm |
External Width | 44.5mm |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 110V |
Lead Length | 1.2m |
Operating Temperature Max | 30°C |
Operating Temperature Min | 0°C |
Output Current Max | 5A |
Output Current Min | 2.8mA |
Output Voltage Max | 19V |
Output Voltage Min | 16V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
PSU, DESKTOP, 65W, 16-19V | Farnell |
Where can I find additional details, specifications and documents for a ATD75WS?
Additional datasheets, footprints and schematics for ATD75WS are listed on our Part Details page. You can also find images and similar parts to ATD75WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATD75WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATD75WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATD75WS fall under?
The ATD75WS is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to ATD75WS when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATD75WS you can contact the distributor directly for product support, shipping queries etc.
Is the ATD75WS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATD75WS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ATD75WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATD75WS often in real-time on the comparison pages.
What if I can't find stock of ATD75WS?
You can fill out our help required form which you can use to request a quote for ATD75WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.