Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$66.26
|
No stock
|
Buy Now |
Full Duplex Solution |
RS232 Emulation, No PC Driver Required |
Upgrade through the USB interface |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | AT90USB162 |
Kit Application Type | Communication |
Application Sub Type | 2.4GHz Wireless Communication |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Family Name | ASSP AVR |
Kit Contents | 2x Identical AVR USB RF Modules |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 2.4GHz RF Full Duplex Solution RS232 Emulation |
Kit Features | 2.4GHz RF Frequency Full Duplex Solution RS232 Emulation No PC Driver Required USB Interface |
Type | Reference Design Kit |
WIRELESS, REF DESIGN KIT | Farnell |
Where can I find additional details, specifications and documents for a ATAVRUSBRF01?
Additional datasheets, footprints and schematics for ATAVRUSBRF01 are listed on our Part Details page. You can also find images and similar parts to ATAVRUSBRF01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRUSBRF01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVRUSBRF01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRUSBRF01 fall under?
The ATAVRUSBRF01 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ATAVRUSBRF01 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRUSBRF01 you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRUSBRF01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATAVRUSBRF01 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ATAVRUSBRF01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRUSBRF01 often in real-time on the comparison pages.
What if I can't find stock of ATAVRUSBRF01?
You can fill out our help required form which you can use to request a quote for ATAVRUSBRF01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.