Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$202.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$203.06
|
No stock
|
Buy Now | |
Microchip Technology
from US$202.39
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$210.49
|
-
|
Buy Now | |
Future Electronics
from US$212.51
|
-
|
Buy Now | |
Avnet America
from US$202.39
|
-
|
Buy Now | |
element14
from US$213.07
|
-
|
Buy Now | |
Richardson RFPD
from US$220.55
|
-
|
Buy Now |
5mu2126 sense resistor current measurements with 18-bit CC-ADC |
All components on one side |
High-side N-FETs |
Holes for mounting of pin headers or wires |
ISP |
Input filters for cell voltages to the 12-bit voltage ADC |
Polarity safety FET |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | ATmega32HVB |
Silicon Manufacturer | Atmel |
Kit Contents | Eval Board ATmega32HVB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | High-side N-FETs Polarity Safety FET 0.005ohm Sense Resistor Measurement I/P Filters ISP Conn |
ATAVRSB202 | Microchip Technology |
Evaluation Board, Atmega32Hvb Smart Battery Management | Newark Electronics |
Reference Design for Li-ion Battery Management based on ATmega32HVB | Future Electronics |
Reference Design For Li Ion Battery Management Of 2, 3 Or 4 Cells | Avnet America |
ATMEGA32, BATT MANAGEMENT, DEV KIT | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATAVRSB202?
Additional datasheets, footprints and schematics for ATAVRSB202 are listed on our Part Details page. You can also find images and similar parts to ATAVRSB202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRSB202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVRSB202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRSB202 fall under?
The ATAVRSB202 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ATAVRSB202 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRSB202 you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRSB202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATAVRSB202 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ATAVRSB202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRSB202 often in real-time on the comparison pages.
What if I can't find stock of ATAVRSB202?
You can fill out our help required form which you can use to request a quote for ATAVRSB202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.