Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASU003-03PN-HE913F |
No distributors results available
Feedthrough Type | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Shell Plating Material | Cadmium, O.D. |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Environmental Protection | With |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Positions | 3 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 3 – 3 |
Contact Quantity (Size 22D) | 3 |
Contact Type | Pin |
Assembly Length | 18.2mm |
Wire Size | 22AWG |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Alignment | With |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 3 |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 170°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASU003-03PN-HE913F?
Additional datasheets, footprints and schematics for ASU003-03PN-HE913F are listed on our Part Details page. You can also find images and similar parts to ASU003-03PN-HE913F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASU003-03PN-HE913F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASU003-03PN-HE913F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASU003-03PN-HE913F fall under?
The ASU003-03PN-HE913F is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASU003-03PN-HE913F when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASU003-03PN-HE913F you can contact the distributor directly for product support, shipping queries etc.
Is the ASU003-03PN-HE913F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASU003-03PN-HE913F have stock available?
There is no stock from authorised distributors for ASU003-03PN-HE913F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASU003-03PN-HE913F often in real-time on the comparison pages.
What if I can't find stock of ASU003-03PN-HE913F?
You can fill out our help required form which you can use to request a quote for ASU003-03PN-HE913F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.