Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASL606-05PA-HE952K |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Factory Installed Backshell | No |
Keying | Key Polarization A |
Preloaded | No |
Number of Positions | 5 |
Contact Type | Pin |
Contact Layout Arrangement | 6 – 5 |
Assembly Length | 19.2mm |
Polarization Code | A |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 6 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 170°C |
Where can I find additional details, specifications and documents for a ASL606-05PA-HE952K?
Additional datasheets, footprints and schematics for ASL606-05PA-HE952K are listed on our Part Details page. You can also find images and similar parts to ASL606-05PA-HE952K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASL606-05PA-HE952K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASL606-05PA-HE952K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASL606-05PA-HE952K fall under?
The ASL606-05PA-HE952K is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASL606-05PA-HE952K when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASL606-05PA-HE952K you can contact the distributor directly for product support, shipping queries etc.
Is the ASL606-05PA-HE952K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASL606-05PA-HE952K have stock available?
There is no stock from authorised distributors for ASL606-05PA-HE952K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASL606-05PA-HE952K often in real-time on the comparison pages.
What if I can't find stock of ASL606-05PA-HE952K?
You can fill out our help required form which you can use to request a quote for ASL606-05PA-HE952K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.