Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASL106-05SA-HE952K |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 5 |
Contact Layout Arrangement | 6 – 5 |
Contact Type | Socket |
Assembly Length | 18.75mm |
Mating Retention | With |
Polarization Code | A |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 6 |
Connector Style | Receptacle |
Shell Type | Metal |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 170°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASL106-05SA-HE952K?
Additional datasheets, footprints and schematics for ASL106-05SA-HE952K are listed on our Part Details page. You can also find images and similar parts to ASL106-05SA-HE952K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASL106-05SA-HE952K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASL106-05SA-HE952K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASL106-05SA-HE952K fall under?
The ASL106-05SA-HE952K is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASL106-05SA-HE952K when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASL106-05SA-HE952K you can contact the distributor directly for product support, shipping queries etc.
Is the ASL106-05SA-HE952K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASL106-05SA-HE952K have stock available?
There is no stock from authorised distributors for ASL106-05SA-HE952K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASL106-05SA-HE952K often in real-time on the comparison pages.
What if I can't find stock of ASL106-05SA-HE952K?
You can fill out our help required form which you can use to request a quote for ASL106-05SA-HE952K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.