Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASHD624-44420SN016 |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Factory Installed Backshell | No |
Number of Positions | 8 |
Keying | Key Polarization N |
Preloaded | No |
Contact Layout Arrangement | 24 – 44420 |
Contact Quantity (Size 20) | 4 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 24 |
Product Type | Connector |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Type | Metal |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 150°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASHD624-44420SN016?
Additional datasheets, footprints and schematics for ASHD624-44420SN016 are listed on our Part Details page. You can also find images and similar parts to ASHD624-44420SN016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD624-44420SN016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD624-44420SN016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD624-44420SN016 fall under?
The ASHD624-44420SN016 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD624-44420SN016 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD624-44420SN016 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD624-44420SN016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD624-44420SN016 have stock available?
There is no stock from authorised distributors for ASHD624-44420SN016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD624-44420SN016 often in real-time on the comparison pages.
What if I can't find stock of ASHD624-44420SN016?
You can fill out our help required form which you can use to request a quote for ASHD624-44420SN016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.