Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASHD624-44420PN090 |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 8 |
Keying | Key Polarization N |
Contact Layout Arrangement | 24 – 44420 |
Contact Type | Pin |
Contact Quantity (Size 20) | 4 |
Assembly Length | 33.5mm |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 24 |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 150°C |
Where can I find additional details, specifications and documents for a ASHD624-44420PN090?
Additional datasheets, footprints and schematics for ASHD624-44420PN090 are listed on our Part Details page. You can also find images and similar parts to ASHD624-44420PN090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD624-44420PN090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD624-44420PN090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD624-44420PN090 fall under?
The ASHD624-44420PN090 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD624-44420PN090 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD624-44420PN090 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD624-44420PN090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD624-44420PN090 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASHD624-44420PN090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD624-44420PN090 often in real-time on the comparison pages.
What if I can't find stock of ASHD624-44420PN090?
You can fill out our help required form which you can use to request a quote for ASHD624-44420PN090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.