Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASHD022-24320SA090 |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Plating Material | Black Zinc |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Keying | Keyway Polarization A |
Number of Positions | 5 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Layout Arrangement | 22 – 24320 |
Contact Quantity (Size 20) | 3 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 22 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Metal |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 150°C |
RECEPT.ASSY.ASHD. 24320 PLANFORM | Boersig |
Where can I find additional details, specifications and documents for a ASHD022-24320SA090?
Additional datasheets, footprints and schematics for ASHD022-24320SA090 are listed on our Part Details page. You can also find images and similar parts to ASHD022-24320SA090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD022-24320SA090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD022-24320SA090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD022-24320SA090 fall under?
The ASHD022-24320SA090 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD022-24320SA090 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD022-24320SA090 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD022-24320SA090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD022-24320SA090 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASHD022-24320SA090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD022-24320SA090 often in real-time on the comparison pages.
What if I can't find stock of ASHD022-24320SA090?
You can fill out our help required form which you can use to request a quote for ASHD022-24320SA090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.