Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASHD022-24320PN016 |
No distributors results available
Hermetically Sealed | No |
---|---|
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Number of Positions | 5 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 22 – 24320 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 22 |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Product Type | Connector |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 150°C |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASHD022-24320PN016?
Additional datasheets, footprints and schematics for ASHD022-24320PN016 are listed on our Part Details page. You can also find images and similar parts to ASHD022-24320PN016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD022-24320PN016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD022-24320PN016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD022-24320PN016 fall under?
The ASHD022-24320PN016 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD022-24320PN016 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD022-24320PN016 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD022-24320PN016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD022-24320PN016 have stock available?
There is no stock from authorised distributors for ASHD022-24320PN016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD022-24320PN016 often in real-time on the comparison pages.
What if I can't find stock of ASHD022-24320PN016?
You can fill out our help required form which you can use to request a quote for ASHD022-24320PN016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.