Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Keying | Key Polarization N |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 64 |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Socket |
Assembly Length | 19.2mm |
Wire Size | 24AWG |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 14 |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a ASDD614-64SN?
Additional datasheets, footprints and schematics for ASDD614-64SN are listed on our Part Details page. You can also find images and similar parts to ASDD614-64SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD614-64SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD614-64SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD614-64SN fall under?
The ASDD614-64SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD614-64SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD614-64SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD614-64SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD614-64SN have stock available?
There is no stock from authorised distributors for ASDD614-64SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD614-64SN often in real-time on the comparison pages.
What if I can't find stock of ASDD614-64SN?
You can fill out our help required form which you can use to request a quote for ASDD614-64SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.