Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Keying | Key Polarization D |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 23 |
Contact Layout Arrangement | 10 – 23 |
Contact Type | Socket |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Mating Retention Type | Coupling Ring |
Flange | Without |
Polarization Code | D |
Mating Retention | With |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Shell Size | 10 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASDD610-23SD?
Additional datasheets, footprints and schematics for ASDD610-23SD are listed on our Part Details page. You can also find images and similar parts to ASDD610-23SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD610-23SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD610-23SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD610-23SD fall under?
The ASDD610-23SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD610-23SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD610-23SD you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD610-23SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD610-23SD have stock available?
There is no stock from authorised distributors for ASDD610-23SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD610-23SD often in real-time on the comparison pages.
What if I can't find stock of ASDD610-23SD?
You can fill out our help required form which you can use to request a quote for ASDD610-23SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.