Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASDD606-09SDFI952K |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Number of Positions | 9 |
Keying | Key Polarization D |
Factory Installed Backshell | No |
Preloaded | No |
Contact Layout Arrangement | 6 – 9 |
Contact Type | Socket |
Assembly Length | 19.2mm |
Wire Size | 24AWG |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Mating Retention | With |
Polarization Code | D |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Plug |
Shell Size | 6 |
Operating Temperature Range | -55 – 170°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD606-09SDFI952K?
Additional datasheets, footprints and schematics for ASDD606-09SDFI952K are listed on our Part Details page. You can also find images and similar parts to ASDD606-09SDFI952K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD606-09SDFI952K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD606-09SDFI952K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD606-09SDFI952K fall under?
The ASDD606-09SDFI952K is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD606-09SDFI952K when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD606-09SDFI952K you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD606-09SDFI952K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD606-09SDFI952K have stock available?
There is no stock from authorised distributors for ASDD606-09SDFI952K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD606-09SDFI952K often in real-time on the comparison pages.
What if I can't find stock of ASDD606-09SDFI952K?
You can fill out our help required form which you can use to request a quote for ASDD606-09SDFI952K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.