Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Preloaded | Yes |
Factory Installed Backshell | No |
Number of Positions | 23 |
Keying | Keyway Polarization N |
Contact Type | Socket |
Contact Layout Arrangement | 10 – 23 |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Product Type | Connector |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD210-23SN?
Additional datasheets, footprints and schematics for ASDD210-23SN are listed on our Part Details page. You can also find images and similar parts to ASDD210-23SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD210-23SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD210-23SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD210-23SN fall under?
The ASDD210-23SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD210-23SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD210-23SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD210-23SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD210-23SN have stock available?
There is no stock from authorised distributors for ASDD210-23SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD210-23SN often in real-time on the comparison pages.
What if I can't find stock of ASDD210-23SN?
You can fill out our help required form which you can use to request a quote for ASDD210-23SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.