Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | Yes |
Number of Positions | 11 |
Contact Layout Arrangement | 8 – 11 |
Contact Type | Pin |
Mating Alignment | With |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Board |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Size | 8 |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD208-11PA-989D?
Additional datasheets, footprints and schematics for ASDD208-11PA-989D are listed on our Part Details page. You can also find images and similar parts to ASDD208-11PA-989D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD208-11PA-989D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD208-11PA-989D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD208-11PA-989D fall under?
The ASDD208-11PA-989D is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD208-11PA-989D when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD208-11PA-989D you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD208-11PA-989D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD208-11PA-989D have stock available?
There is no stock from authorised distributors for ASDD208-11PA-989D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD208-11PA-989D often in real-time on the comparison pages.
What if I can't find stock of ASDD208-11PA-989D?
You can fill out our help required form which you can use to request a quote for ASDD208-11PA-989D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.