Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASDD206-09SAHE970L |
No distributors results available
Feedthrough Type | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Number of Positions | 9 |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Preloaded | No |
Contact Type | Socket |
Contact Layout Arrangement | 6 – 9 |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Shell Size | 6 |
Product Type | Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 170°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD206-09SAHE970L?
Additional datasheets, footprints and schematics for ASDD206-09SAHE970L are listed on our Part Details page. You can also find images and similar parts to ASDD206-09SAHE970L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD206-09SAHE970L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD206-09SAHE970L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD206-09SAHE970L fall under?
The ASDD206-09SAHE970L is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD206-09SAHE970L when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD206-09SAHE970L you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD206-09SAHE970L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD206-09SAHE970L have stock available?
There is no stock from authorised distributors for ASDD206-09SAHE970L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD206-09SAHE970L often in real-time on the comparison pages.
What if I can't find stock of ASDD206-09SAHE970L?
You can fill out our help required form which you can use to request a quote for ASDD206-09SAHE970L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.