Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Feedthrough Type | No |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection | With |
Number of Positions | 64 |
Keying | Keyway Polarization A |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Pin |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Flange | Without |
Polarization Code | A |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Shell Size | 14 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD114-64PA?
Additional datasheets, footprints and schematics for ASDD114-64PA are listed on our Part Details page. You can also find images and similar parts to ASDD114-64PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD114-64PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD114-64PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD114-64PA fall under?
The ASDD114-64PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD114-64PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD114-64PA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD114-64PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD114-64PA have stock available?
There is no stock from authorised distributors for ASDD114-64PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD114-64PA often in real-time on the comparison pages.
What if I can't find stock of ASDD114-64PA?
You can fill out our help required form which you can use to request a quote for ASDD114-64PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.