Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Positions | 11 |
Contact Layout Arrangement | 8 – 11 |
Contact Type | Socket |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Flange | Without |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 8 |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD108-11SN?
Additional datasheets, footprints and schematics for ASDD108-11SN are listed on our Part Details page. You can also find images and similar parts to ASDD108-11SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD108-11SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD108-11SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD108-11SN fall under?
The ASDD108-11SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD108-11SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD108-11SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD108-11SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD108-11SN have stock available?
There is no stock from authorised distributors for ASDD108-11SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD108-11SN often in real-time on the comparison pages.
What if I can't find stock of ASDD108-11SN?
You can fill out our help required form which you can use to request a quote for ASDD108-11SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.