Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Environmental Protection | With |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Number of Positions | 11 |
Contact Layout Arrangement | 8 – 11 |
Contact Type | Socket |
Assembly Length | 20.25mm |
Wire Size | 24AWG |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 8 |
Connector Style | Receptacle |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Assembly Type | Electrical Connector |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD108-11SA?
Additional datasheets, footprints and schematics for ASDD108-11SA are listed on our Part Details page. You can also find images and similar parts to ASDD108-11SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD108-11SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD108-11SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD108-11SA fall under?
The ASDD108-11SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD108-11SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD108-11SA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD108-11SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD108-11SA have stock available?
There is no stock from authorised distributors for ASDD108-11SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD108-11SA often in real-time on the comparison pages.
What if I can't find stock of ASDD108-11SA?
You can fill out our help required form which you can use to request a quote for ASDD108-11SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.