Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Number of Positions | 41 |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 41 |
Contact Type | Socket |
Assembly Length | 20.25mm |
Wire Size | 24AWG |
Mating Alignment | With |
Polarization Code | N |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 12 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD012-41SN?
Additional datasheets, footprints and schematics for ASDD012-41SN are listed on our Part Details page. You can also find images and similar parts to ASDD012-41SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD012-41SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD012-41SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD012-41SN fall under?
The ASDD012-41SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD012-41SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD012-41SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD012-41SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD012-41SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASDD012-41SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD012-41SN often in real-time on the comparison pages.
What if I can't find stock of ASDD012-41SN?
You can fill out our help required form which you can use to request a quote for ASDD012-41SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.